Moog Animatics Smart Motor SM34205D

Description
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need. Features NEMA 34 size SmartMotor™ Integrated motor, controller, amplifier, encoder and communications bus
Description
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need. Features NEMA 34 size SmartMotor™ Integrated motor, controller, amplifier, encoder and communications bus

Suppliers

Company
Product
Description
Supplier Links
Smart Motor - SM34205D - Moog Animatics
Milpitas, CA, USA
Smart Motor
SM34205D
Smart Motor SM34205D
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need. Features NEMA 34 size SmartMotor™ Integrated motor, controller, amplifier, encoder and communications bus

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need.

Features

  • NEMA 34 size SmartMotor™
  • Integrated motor, controller, amplifier, encoder and communications bus
Supplier's Site

Technical Specifications

  Moog Animatics
Product Category DC Servomotors
Product Number SM34205D
Product Name Smart Motor
Continuous Current 9.4 amps
Continuous Torque 24.9 In-lbs (28.72 kg-cm)
Rotor Inertia 0.0130 oz-in-sec² (0.0918 kg-cm²)
Units English; Metric
Shaft Size 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 63:1 6 volts - L16-100-63-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
Servo Motor - 21994539 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Servo Motor - 120684633 - Radwell International
Specs
Commutation Brushless
View Details