Moog Animatics Smart Motor SM34165MT-IP

Description
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need. The IP65 rated SM34165MT-IP is protected from all angles against jets of water and dust or dirt particles that may damage other servos. - Complete barrier against dust and other harmful particles that shorten the life of your motor
Description
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need. The IP65 rated SM34165MT-IP is protected from all angles against jets of water and dust or dirt particles that may damage other servos. - Complete barrier against dust and other harmful particles that shorten the life of your motor

Suppliers

Company
Product
Description
Supplier Links
Smart Motor - SM34165MT-IP - Moog Animatics
Milpitas, CA, USA
Smart Motor
SM34165MT-IP
Smart Motor SM34165MT-IP
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need. The IP65 rated SM34165MT-IP is protected from all angles against jets of water and dust or dirt particles that may damage other servos. - Complete barrier against dust and other harmful particles that shorten the life of your motor

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need.

The IP65 rated SM34165MT-IP is protected from all angles against jets of water and dust or dirt particles that may damage other servos. - Complete barrier against dust and other harmful particles that shorten the life of your motor

Supplier's Site

Technical Specifications

  Moog Animatics
Product Category DC Servomotors
Product Number SM34165MT-IP
Product Name Smart Motor
Continuous Current 15.5 amps
Continuous Torque 21.6 In-lbs (24.87 kg-cm)
Rotor Inertia 0.0142 oz-in-sec² (0.1003 kg-cm²)
Units English; Metric
Shaft Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 6 volts - L12-100-210-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A1510V-VJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 8000 rpm
View Details
2 suppliers
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details