Moog Animatics Smart Motor SM23305D

Description
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need. Features NEMA 23 size SmartMotor™ Integrated motor, controller, amplifier, encoder and communications bus
Description
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need. Features NEMA 23 size SmartMotor™ Integrated motor, controller, amplifier, encoder and communications bus

Suppliers

Company
Product
Description
Supplier Links
Smart Motor - SM23305D - Moog Animatics
Milpitas, CA, USA
Smart Motor
SM23305D
Smart Motor SM23305D
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need. Features NEMA 23 size SmartMotor™ Integrated motor, controller, amplifier, encoder and communications bus

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need.

Features

  • NEMA 23 size SmartMotor™
  • Integrated motor, controller, amplifier, encoder and communications bus
Supplier's Site

Technical Specifications

  Moog Animatics
Product Category DC Servomotors
Product Number SM23305D
Product Name Smart Motor
Continuous Current 6.8 amps
Continuous Torque 6.9 In-lbs (7.91 kg-cm)
Rotor Inertia 0.0027 oz-in-sec² (0.0193 kg-cm²)
Units English; Metric
Shaft Size 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 51301682 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
MP-Series MPF 480V AC Rotary Servo Motor - MPF-B320P-MJ72BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 460/480V/60Hz
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
Shaft Speed 5000 rpm
View Details
2 suppliers
Servo Motor - 121313414 - Radwell International
Specs
Commutation Brushless
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details