Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need.
Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of developing, building, selling and supporting automated equipment.
Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of developing, building, selling and supporting automated equipment.
| Moog Animatics | Moog Animatics | Moog Animatics | |
|---|---|---|---|
| Product Category | Gearboxes and Gearheads | Gearboxes and Gearheads | Gearboxes and Gearheads |
| Product Number | NEMA 17 Series | NEMA 17 Series | NEMA 17 Series |
| Product Name | High Performance Planetary Gearheads | Right Angle Planetary Gearheads | OEM Planetary Gearheads |
| Gearing | Planetary | Planetary | Planetary |
| Gear Ratio | 1.5 to 100 (X : 1) | 3 to 100 (X : 1) | 4 to 100 (X : 1) |
| Maximum Input Speed | 5000 rpm | 5000 rpm | 5000 rpm |
| Backlash | 6 to 12 arcmin | 7 to 10 arcmin | 6 to 12 arcmin |
| Efficiency | 95 % | 90 % | 95 % |