Moog, Inc. - Industrial division DVI Media Converters - Transmitters Kestrel Series

Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI Media Converters - Transmitters - Kestrel Series - Moog, Inc. - Industrial division
Blacksburg, VA, USA
DVI Media Converters - Transmitters
Kestrel Series
DVI Media Converters - Transmitters Kestrel Series
Moog Protokraft Kestrel series 4xSMPTE 424M (3G-SDI) or 1xDVI fiber optic link extenders consist of optoelectronic conversion functions integrated into a wall or floor mounted MIL-DTL-38999 connector assembly. The optical transmitters are high output 850 nm VCSELs. The optical receivers consist of GaAs PIN and preamplifier assemblies and limiting postamplifiers. The electrical connector interface to the Kestrel is a D38999 / 19-18 quadrax connector enabling interconnection to a standard SMPTE 424M or DVI connector interface with a quadrax cable adaptor. The optical connector interface is an EN4531 / 3645 compliant vibration, hard fiber interface. Kestrel series fiber optic link extenders use vibration isolated, environmentally hardened components that are designed for use in harsh environment applications. Features Supports 4xSMPTE424 or 1xDVI Optical fiber link distances up to 500 m Operating temperature range from -40°C to +85°C Shock, vibration and immersion resistant per MIL-STD-810 and MIL-STD-1344 Aluminum alloy enclosure and MIL-DTL-38999 shells are strong, durable, corrosion resistant and lightweight EN4531 / 3645 compliant optical fiber connector interface D38999 / quadrax electrical interface provides robust interconnection to platform wiring Sealed against liquid and solid contaminants Shock and vibration resistant 28 VDC (16 - 36 VDC) power supply Applications Kestrel series wall or floor mounted 4xSMTPE 424M (3G-SDI) and DVI fiber optic link extenders enable high speed video transmission over long distances in harsh environments. Fiber optic link extension Remote camera clusters Alternative camera configurations Remote display applications (DVI copper links limited to 10 m)

Moog Protokraft Kestrel series 4xSMPTE 424M (3G-SDI) or 1xDVI fiber optic link extenders consist of optoelectronic conversion functions integrated into a wall or floor mounted MIL-DTL-38999 connector assembly. The optical transmitters are high output 850 nm VCSELs. The optical receivers consist of GaAs PIN and preamplifier assemblies and limiting postamplifiers. The electrical connector interface to the Kestrel is a D38999 / 19-18 quadrax connector enabling interconnection to a standard SMPTE 424M or DVI connector interface with a quadrax cable adaptor. The optical connector interface is an EN4531 / 3645 compliant vibration, hard fiber interface.

Kestrel series fiber optic link extenders use vibration isolated, environmentally hardened components that are designed for use in harsh environment applications.

Features

  • Supports 4xSMPTE424 or 1xDVI
  • Optical fiber link distances up to 500 m
  • Operating temperature range from -40°C to +85°C
  • Shock, vibration and immersion resistant per MIL-STD-810 and MIL-STD-1344
  • Aluminum alloy enclosure and MIL-DTL-38999 shells are strong, durable, corrosion resistant and lightweight
  • EN4531 / 3645 compliant optical fiber connector interface
  • D38999 / quadrax electrical interface provides robust interconnection to platform wiring
  • Sealed against liquid and solid contaminants
  • Shock and vibration resistant
  • 28 VDC (16 - 36 VDC) power supply

Applications

Kestrel series wall or floor mounted 4xSMTPE 424M (3G-SDI) and DVI fiber optic link extenders enable high speed video transmission over long distances in harsh environments.

  • Fiber optic link extension
  • Remote camera clusters
  • Alternative camera configurations
  • Remote display applications (DVI copper links limited to 10 m)
Supplier's Site Datasheet
DVI Media Converters - Receivers - Kestrel Series - Moog, Inc. - Industrial division
Blacksburg, VA, USA
DVI Media Converters - Receivers
Kestrel Series
DVI Media Converters - Receivers Kestrel Series
Moog Protokraft Kestrel series 4xSMPTE 424M (3G-SDI) or 1xDVI fiber optic link extenders consist of optoelectronic conversion functions integrated into a wall or floor mounted MIL-DTL-38999 connector assembly. The optical transmitters are high output 850 nm VCSELs. The optical receivers consist of GaAs PIN and preamplifier assemblies and limiting postamplifiers. The electrical connector interface to the Kestrel is a D38999 / 19-18 quadrax connector enabling interconnection to a standard SMPTE 424M or DVI connector interface with a quadrax cable adaptor. The optical connector interface is an EN4531 / 3645 compliant vibration, hard fiber interface. Kestrel series fiber optic link extenders use vibration isolated, environmentally hardened components that are designed for use in harsh environment applications. Features Supports 4xSMPTE424 or 1xDVI Optical fiber link distances up to 500 m Operating temperature range from -40°C to +85°C Shock, vibration and immersion resistant per MIL-STD-810 and MIL-STD-1344 Aluminum alloy enclosure and MIL-DTL-38999 shells are strong, durable, corrosion resistant and lightweight EN4531 / 3645 compliant optical fiber connector interface D38999 / quadrax electrical interface provides robust interconnection to platform wiring Sealed against liquid and solid contaminants Shock and vibration resistant 28 VDC (16 - 36 VDC) power supply Applications Kestrel series wall or floor mounted 4xSMTPE 424M (3G-SDI) and DVI fiber optic link extenders enable high speed video transmission over long distances in harsh environments. Fiber optic link extension Remote camera clusters Alternative camera configurations Remote display applications (DVI copper links limited to 10 m)

Moog Protokraft Kestrel series 4xSMPTE 424M (3G-SDI) or 1xDVI fiber optic link extenders consist of optoelectronic conversion functions integrated into a wall or floor mounted MIL-DTL-38999 connector assembly. The optical transmitters are high output 850 nm VCSELs. The optical receivers consist of GaAs PIN and preamplifier assemblies and limiting postamplifiers. The electrical connector interface to the Kestrel is a D38999 / 19-18 quadrax connector enabling interconnection to a standard SMPTE 424M or DVI connector interface with a quadrax cable adaptor. The optical connector interface is an EN4531 / 3645 compliant vibration, hard fiber interface.

Kestrel series fiber optic link extenders use vibration isolated, environmentally hardened components that are designed for use in harsh environment applications.

Features

  • Supports 4xSMPTE424 or 1xDVI
  • Optical fiber link distances up to 500 m
  • Operating temperature range from -40°C to +85°C
  • Shock, vibration and immersion resistant per MIL-STD-810 and MIL-STD-1344
  • Aluminum alloy enclosure and MIL-DTL-38999 shells are strong, durable, corrosion resistant and lightweight
  • EN4531 / 3645 compliant optical fiber connector interface
  • D38999 / quadrax electrical interface provides robust interconnection to platform wiring
  • Sealed against liquid and solid contaminants
  • Shock and vibration resistant
  • 28 VDC (16 - 36 VDC) power supply

Applications

Kestrel series wall or floor mounted 4xSMTPE 424M (3G-SDI) and DVI fiber optic link extenders enable high speed video transmission over long distances in harsh environments.

  • Fiber optic link extension
  • Remote camera clusters
  • Alternative camera configurations
  • Remote display applications (DVI copper links limited to 10 m)
Supplier's Site Datasheet

Technical Specifications

  Moog, Inc. - Industrial division Moog, Inc. - Industrial division
Product Category Fiber Optic Transmitters Fiber Optic Receivers
Product Number Kestrel Series Kestrel Series
Product Name DVI Media Converters - Transmitters DVI Media Converters - Receivers
Cable Type Multimode Multimode
Data Rate 2.70E-4 to 2.97E-6 Gbps 0.2700 to 0.0030 Mbps
Wavelength 850 nm (8500 Å)
Spectral Width 0.8500 nm (8.5 Å)
Maximum Optical Output Power to dBm
Unlock Full Specs
to access all available technical data

Similar Products

1 MBd High Performance Link Transmitter - HFBR-1522ETZ - Broadcom Inc.
Specs
Packaging Type Dual-in-Line Package
Light Source Light Emitting Diode
Data Rate 0.0050 Gbps
View Details
2 suppliers
Receiver Optical Sub-Assembly (ROSA) -  - MACOM
Specs
Photodiode Semiconductor Indium Gallium Arsenic
Amplifier Type Transimpedance
Connector Type LC
View Details
Optical Receiver Module -  - PHOTONIS Technologies SAS
PHOTONIS Technologies SAS
Specs
Photodiode Semiconductor Silicon
Connector Type SMA
Rise Time 0.2500 ns
View Details