Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Linear + Switching - NB679GD-Z NB679GD-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 759826-NB679GD-Z Packaging: Reel Mounting Style: SMD Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Number of Outputs: 2 Voltage/Current - Output 1: 5V, 8A Voltage/Current - Output 2: 5V, 100mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Supplier Device Package: 12-QFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-VFQFN Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 24V Switching Frequency: 700kHz
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 759826-NB679GD-Z Packaging: Reel Mounting Style: SMD Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Number of Outputs: 2 Voltage/Current - Output 1: 5V, 8A Voltage/Current - Output 2: 5V, 100mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Supplier Device Package: 12-QFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-VFQFN Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 24V Switching Frequency: 700kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - NB679GD-Z - 759826-NB679GD-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - NB679GD-Z
759826-NB679GD-Z
PMIC - PMIC - Voltage Regulators - Linear + Switching - NB679GD-Z 759826-NB679GD-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 759826-NB679GD-Z Packaging: Reel Mounting Style: SMD Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Number of Outputs: 2 Voltage/Current - Output 1: 5V, 8A Voltage/Current - Output 2: 5V, 100mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Supplier Device Package: 12-QFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-VFQFN Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 24V Switching Frequency: 700kHz

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 759826-NB679GD-Z
Packaging: Reel
Mounting Style: SMD
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs: 2
Voltage/Current - Output 1: 5V, 8A
Voltage/Current - Output 2: 5V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Supplier Device Package: 12-QFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 12-VFQFN
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5.5V ~ 24V
Switching Frequency: 700kHz

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - NB679GD-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
NB679GD-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching NB679GD-Z
IC REG DL BUCK/LINEAR SYNC 12QFN

IC REG DL BUCK/LINEAR SYNC 12QFN

Supplier's Site
PMIC - Voltage Regulators - Linear + Switching - NB679GD-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
NB679GD-Z
PMIC - Voltage Regulators - Linear + Switching NB679GD-Z
IC REG DL BUCK/LINEAR SYNC 12QFN

IC REG DL BUCK/LINEAR SYNC 12QFN

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - NB679GD-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
NB679GD-Z
Voltage Regulators - Linear + Switching NB679GD-Z
IC REG DL BUCK/LINEAR SYNC 12QFN

IC REG DL BUCK/LINEAR SYNC 12QFN

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - NB679GD-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
NB679GD-Z
Voltage Regulators - Linear + Switching NB679GD-Z
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 700kHz 12-QFN (2x3)

PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 700kHz 12-QFN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 759826-NB679GD-Z NB679GD-Z NB679GD-Z NB679GD-Z NB679GD-Z
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - NB679GD-Z Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching
Package Type Other; 12-VFQFN Other; 12-PowerVFQFN Other; 12-PowerVFQFN Other; 12-PowerVFQFN
Special Features Multiple Outputs Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data