Win Source Part Number: 976133-NB679GD-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 700kHz
Number of Outputs: 2
Voltage/Current - Output 1: 5V, 8A
Voltage/Current - Output 2: 5V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 5.5V ~ 24V
Package / Case: 12-PowerVFQFN
Supplier Device Package: 12-QFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 700kHz 12-QFN (2x3)
IC REG DL BUCK/LINEAR SYNC 12QFN
IC REG DL BUCK/LINEAR SYNC 12QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 976133-NB679GD-P | NB679GD-P | NB679GD-P | NB679GD-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard | |||
| Package Type | Other; Tape & Reel (TR) | Other; 12-PowerVFQFN | Other; 12-PowerVFQFN | |
| Special Features | Multiple Outputs | Multiple Outputs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |