Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 700Khz, 125Deg C; Topology Monolithic Power Systems (Mps) NB679GD-P

Description
DC/DC CONV, SYNC BUCK, 700KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:24V; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:8A; Switching Frequency:700kHz RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 700KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:24V; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:8A; Switching Frequency:700kHz RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NB679 is a synchronous buck converter designed for high efficiency and compact applications. It operates over a wide input voltage range of 5.5 V to 28 V and provides a fixed output voltage of 5 V with a continuous output current capability of 8 A and a peak output current of 10 A. The device features a low quiescent current of 100 OºA and operates at a switching frequency of 700 kHz, which aids in achieving fast transient response through its adaptive constant-on-time control. This converter includes a built-in 5 V, 100 mA low dropout regulator (LDO) for powering external peripherals and incorporates comprehensive protection features such as overcurrent protection (OCP), overvoltage protection (OVP), undervoltage protection (UVP), and thermal shutdown. The NB679 is packaged in a compact QFN-12 (2mm x 3mm) format, making it suitable for space-constrained applications like laptops, tablets, networking systems, and personal video recorders. It is compliant with RoHS standards and is designed to be stable with both POSCAP and ceramic output capacitors.

Datasheet Summary
Powered by GS/AI

The NB679 is a synchronous buck converter designed for high efficiency and compact applications. It operates over a wide input voltage range of 5.5 V to 28 V and provides a fixed output voltage of 5 V with a continuous output current capability of 8 A and a peak output current of 10 A. The device features a low quiescent current of 100 OºA and operates at a switching frequency of 700 kHz, which aids in achieving fast transient response through its adaptive constant-on-time control. This converter includes a built-in 5 V, 100 mA low dropout regulator (LDO) for powering external peripherals and incorporates comprehensive protection features such as overcurrent protection (OCP), overvoltage protection (OVP), undervoltage protection (UVP), and thermal shutdown. The NB679 is packaged in a compact QFN-12 (2mm x 3mm) format, making it suitable for space-constrained applications like laptops, tablets, networking systems, and personal video recorders. It is compliant with RoHS standards and is designed to be stable with both POSCAP and ceramic output capacitors.

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 700Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3546 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 700Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3546
Dc/dc Conv, Sync Buck, 700Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3546
DC/DC CONV, SYNC BUCK, 700KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:24V; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:8A; Switching Frequency:700kHz RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 700KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:24V; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:8A; Switching Frequency:700kHz RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
NB679GD-P
Switching Voltage Regulators NB679GD-P
Switching Voltage Regulators 26V Fixed 5V-8A Sync Buck Converter

Switching Voltage Regulators 26V Fixed 5V-8A Sync Buck Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3546 NB679GD-P
Product Name Dc/dc Conv, Sync Buck, 700Khz, 125Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Frequency 700kHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details