Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 800664-NB679AGD-Z
Packaging: Reel
Mounting Style: SMD
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 700kHz
Number of Outputs: 2
Voltage/Current - Output 1: 5.1V, 8A
Voltage/Current - Output 2: 5V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Supplier Device Package: 12-QFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 12-VFQFN
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5.5V ~ 24V
IC REG DL BUCK/LINEAR SYNC 12QFN
IC REG DL BUCK/LINEAR SYNC 12QFN
IC REG DL BUCK/LINEAR SYNC 12QFN
IC REG DL BUCK/LINEAR SYNC 12QFN
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 700kHz 12-QFN (2x3)
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 800664-NB679AGD-Z | 541-NB679AGD-Z | NB679AGD-Z | NB679AGD-Z | NB679AGD-Z | NB679AGD-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NB679AGD-Z | IC REG DL BUCK/LINEAR SYNC 12QFN | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 12-VFQFN | Other; 12-VFQFN | Other; 12-PowerVFQFN | Other; 12-PowerVFQFN | Other; 12-PowerVFQFN | |
| Special Features | Multiple Outputs | Multiple Outputs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Life Cycle Stage | Active | Active | Active |