Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators NB675LGL-Z

Description
Win Source Part Number: 1081544-NB675LGL-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 10A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.7V Voltage - Input (Max): 22V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: 21-PowerVFQFN Supplier Device Package: 21-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TPS53219ARGTT; TPS54226RGTT; NCP5252MNTXG; NCP3135MNTXG; TLV62130RGTT; NCP5269MNTWG; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.
Request a Quote
Description
Win Source Part Number: 1081544-NB675LGL-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 10A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.7V Voltage - Input (Max): 22V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: 21-PowerVFQFN Supplier Device Package: 21-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TPS53219ARGTT; TPS54226RGTT; NCP5252MNTXG; NCP3135MNTXG; TLV62130RGTT; NCP5269MNTWG; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1081544-NB675LGL-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1081544-NB675LGL-Z
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1081544-NB675LGL-Z
Win Source Part Number: 1081544-NB675LGL-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 10A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.7V Voltage - Input (Max): 22V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: 21-PowerVFQFN Supplier Device Package: 21-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TPS53219ARGTT; TPS54226RGTT; NCP5252MNTXG; NCP3135MNTXG; TLV62130RGTT; NCP5269MNTWG; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.

Win Source Part Number: 1081544-NB675LGL-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 10A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.7V
Voltage - Input (Max): 22V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 21-PowerVFQFN
Supplier Device Package: 21-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS53219ARGTT; TPS54226RGTT; NCP5252MNTXG; NCP3135MNTXG; TLV62130RGTT; NCP5269MNTWG;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.

Buy Now
Voltage Regulators - DC DC Switching Regulators - NB675LGL-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NB675LGL-Z
Voltage Regulators - DC DC Switching Regulators NB675LGL-Z
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NB675LGL-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NB675LGL-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NB675LGL-Z
IC REG BUCK ADJ 10A 21QFN

IC REG BUCK ADJ 10A 21QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1081544-NB675LGL-Z NB675LGL-Z NB675LGL-Z
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) Other; 21-PowerVFQFN
Special Features Multiple Outputs; Synchronous Rectification
fsw 500 kHz 500 kHz 500 kHz
Unlock Full Specs
to access all available technical data