Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB675LGL-P NB675LGL-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 790519-NB675LGL-P Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 18-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 10A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 21-QFN (3x4) Output Voltage MAX: 5.5V Input Voltage MIN: 4.7V Voltage Input MAX: 22V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 790519-NB675LGL-P Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 18-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 10A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 21-QFN (3x4) Output Voltage MAX: 5.5V Input Voltage MIN: 4.7V Voltage Input MAX: 22V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB675LGL-P - 790519-NB675LGL-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB675LGL-P
790519-NB675LGL-P
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB675LGL-P 790519-NB675LGL-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 790519-NB675LGL-P Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 18-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 10A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 21-QFN (3x4) Output Voltage MAX: 5.5V Input Voltage MIN: 4.7V Voltage Input MAX: 22V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 790519-NB675LGL-P
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 18-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 10A
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 21-QFN (3x4)
Output Voltage MAX: 5.5V
Input Voltage MIN: 4.7V
Voltage Input MAX: 22V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NB675LGL-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NB675LGL-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NB675LGL-P
IC REG BUCK ADJ 10A 21QFN

IC REG BUCK ADJ 10A 21QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - NB675LGL-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NB675LGL-P
Voltage Regulators - DC DC Switching Regulators NB675LGL-P
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - NB675LGL-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NB675LGL-P
PMIC - Voltage Regulators - DC DC Switching Regulators NB675LGL-P
IC REG BUCK ADJUSTABLE 10A 21QFN

IC REG BUCK ADJUSTABLE 10A 21QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 790519-NB675LGL-P NB675LGL-P NB675LGL-P NB675LGL-P
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB675LGL-P Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 18-VFQFN Exposed Pad Other; 21-PowerVFQFN
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts 0.6000 volts 0.6000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1900111 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-1 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
7 suppliers