Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB675GL-Z NB675GL-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 209035-NB675GL-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 10A Family Name: NB675 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 21-QFN (3x4) Purpose: Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 0.604V Maximum Output Voltage: 5.5V Minimum Input Voltage: 5V Alternative Parts (Cross-Reference): NB675GL; Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 209035-NB675GL-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 10A Family Name: NB675 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 21-QFN (3x4) Purpose: Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 0.604V Maximum Output Voltage: 5.5V Minimum Input Voltage: 5V Alternative Parts (Cross-Reference): NB675GL; Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB675GL-Z - 209035-NB675GL-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB675GL-Z
209035-NB675GL-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB675GL-Z 209035-NB675GL-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 209035-NB675GL-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 10A Family Name: NB675 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 21-QFN (3x4) Purpose: Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 0.604V Maximum Output Voltage: 5.5V Minimum Input Voltage: 5V Alternative Parts (Cross-Reference): NB675GL; Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 209035-NB675GL-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 10A
Family Name: NB675
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 21-QFN (3x4)
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 0.604V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 5V
Alternative Parts (Cross-Reference): NB675GL;
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1823-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1823-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1823-1-ND
Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 10A 21-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 10A 21-PowerVFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1823-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1823-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1823-2-ND
Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 10A 21-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 10A 21-PowerVFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NB675GL-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
NB675GL-Z
Voltage Regulators - DC DC Switching Regulators NB675GL-Z
IC REG BUCK ADJUSTABLE 10A 21QFN

IC REG BUCK ADJUSTABLE 10A 21QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - NB675GL-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NB675GL-Z
Voltage Regulators - DC DC Switching Regulators NB675GL-Z
Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 10A 21-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 10A 21-PowerVFQFN

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - NB675GL-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NB675GL-Z
PMIC - Voltage Regulators - DC DC Switching Regulators NB675GL-Z
IC REG BUCK ADJUSTABLE 10A 21QFN

IC REG BUCK ADJUSTABLE 10A 21QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 209035-NB675GL-Z 1589-1823-1-ND NB675GL-Z NB675GL-Z NB675GL-Z
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB675GL-Z Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 21-QFN (3x4) Other; 21-PowerVFQFN Other; 21-PowerVFQFN Other; 21-PowerVFQFN
Life Cycle Stage Maturity; Active Active
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222774P - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 89 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - DC DC Switching Regulators - LM20125QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details