Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 100816-NB675GL-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 10A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 21-QFN (3x4)
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 0.604V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
IC REG BUCK ADJUSTABLE 10A 21QFN
IC REG BUCK ADJUSTABLE 10A 21QFN
IC REG BUCK ADJ 10A 21QFN
Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 10A 21-PowerVFQFN
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 100816-NB675GL-P | NB675GL-P | NB675GL-P | NB675GL-P | NB675GL-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB675GL-P | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 21-QFN (3x4) | Other; 21-PowerVFQFN | Other; 21-PowerVFQFN | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification |