Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 8A 21-PowerVFQFN
IC REG BUCK ADJ 8A 21QFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NB673GL-P | NB673GL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 21-PowerVFQFN | |
| Life Cycle Stage | Active | Active |
| Output Voltage | 0.6040 to 5.5 volts | 0.6040 volts |