Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 807162-NB672GL-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 5V
Voltage - Output (Min/Fixed): 0.604V
Synchronous Rectifier: Yes
Supplier Device Package: 21-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 22V
Maximum Output Voltage: 5.5V
Manufacturer Package: 21-PowerVFQFN
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 21-PowerVFQFN
IC REG BUCK ADJ 6A 21QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 807162-NB672GL-Z | NB672GL-Z | NB672GL-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB672GL-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 21-PowerVFQFN | Other; 21-PowerVFQFN | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| Output Voltage | 5.5 volts | 0.6040 to 5.5 volts | 0.6040 volts |