Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 886816-NB671LBGQ-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVQFN
Package: 16-PowerVQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NB671
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1345-2, 1589-1345-6, 1589-1345-1
IC REG BUCK ADJUSTABLE 6A 16QFN
IC REG BUCK ADJ 6A 16QFN
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 886816-NB671LBGQ-P | NB671LBGQ-P | NB671LBGQ-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB671LBGQ-P | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 16-QFN (3x3) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | Adjustable / Variable | ||
| IOUT | 6 amps | 6 amps |