Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 733022-NB671GQ-Z
Packaging: Digi-Reel
Categories: Integrated Circuits
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
IC REG BUCK ADJUSTABLE 6A 16QFN
IC REG BUCK ADJUSTABLE 6A 16QFN
IC REG BUCK ADJ 6A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1822-2-ND | 733022-NB671GQ-Z | NB671GQ-Z | NB671GQ-Z | NB671GQ-Z | NB671GQ-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB671GQ-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6040 to 5.5 volts | 0.6040 volts | 0.6040 volts | 0.6040 to 5.5 volts |