Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1081706-NB671GQ-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 0.604V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
IC REG BUCK ADJ 6A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1081706-NB671GQ-P | NB671GQ-P | NB671GQ-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB671GQ-P | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 16-QFN (3x3) | Other; 16-PowerVFQFN | |
| Life Cycle Stage | Maturity; Active | Active | Active |
| Special Features | Multiple Outputs; Synchronous Rectification |