PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 803395-NB670AGQ-Z
Packaging: Reel
Mounting Style: SMD
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 500kHz
Number of Outputs: 2
Voltage/Current - Output 1: 3.3V, 6A
Voltage/Current - Output 2: 3.3V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 22V
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
IC REG DL BUCK/LINEAR SYNC 16QFN
IC REG DL BUCK/LINEAR SYNC 16QFN
IC REG DL BUCK/LINEAR SYNC 16QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-NB670AGQ-ZTR-ND | 803395-NB670AGQ-Z | NB670AGQ-Z | NB670AGQ-Z | NB670AGQ-Z | NB670AGQ-Z |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - NB670AGQ-Z | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; 16-PowerVFQFN | Other; 16-WFQFN Exposed Pad | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | Other; 16-PowerVQFN | |
| Output Voltage | 3.3 volts | |||||
| IOUT | 6 amps | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |