PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Win Source Part Number: 1000490-NB670AGQ-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 500kHz
Number of Outputs: 2
Voltage/Current - Output 1: 3.3V, 6A
Voltage/Current - Output 2: 3.3V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 5V ~ 22V
Package / Case: 16-PowerVFQFN
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1340-1,1589-134
Base Product Number: NB670
IC REG DL BUCK/LINEAR SYNC 16QFN
IC REG DL BUCK/LINEAR SYNC 16QFN
IC REG DL BUCK/LINEAR SYNC 16QFN
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-1340-2-ND | 1000490-NB670AGQ-P | NB670AGQ-P | NB670AGQ-P | NB670AGQ-P | NB670AGQ-P |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | Standard | ||||
| Package Type | Other; 16-PowerVFQFN | Other; Tape & Reel | Other; 16-PowerVFQFN | Other; 16-PowerVQFN | Other; 16-PowerVFQFN | |
| Output Voltage | 3.3 volts | |||||
| IOUT | 6 amps | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |