Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 790518-NB669GQ-Z
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 6.5 V ~ 22 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 500kHz
Number of Outputs: 2
Voltage/Current - Output 1: 5V, 6A
Voltage/Current - Output 2: 5V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: NB669
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): NB669GQ;
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
IC REG DL BUCK/LINEAR SYNC 16QFN
IC REG DL BUCK/LINEAR SYNC 16QFN
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 790518-NB669GQ-Z | NB669GQ-Z | NB669GQ-Z | NB669GQ-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NB669GQ-Z | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | Other; 14-VFQFN Exposed Pad | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | |
| Special Features | Multiple Outputs | Multiple Outputs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |