Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1081704-NB669GQ-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 500kHz
Number of Outputs: 2
Voltage/Current - Output 1: 5V, 6A
Voltage/Current - Output 2: 5V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (3x3)
Purpose: Any Function
Supply Voltage - Operating: 6.5 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC REG DL BUCK/LINEAR SYNC 16QFN
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
IC REG DL BUCK/LINEAR SYNC 16QFN
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1081704-NB669GQ-P | NB669GQ-P | NB669GQ-P | NB669GQ-P |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NB669GQ-P | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Low Dropout | |||
| Package Type | Other; 16-QFN (3x3) | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | |
| Life Cycle Stage | Maturity; Active | Active | Active | |
| Special Features | Multiple Outputs | Multiple Outputs |