Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 209032-NB650HGL-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 17-QFN (3x4)
Purpose: Step-Down
Maximum Input Voltage: 22.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 13V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 17-VFQFN Exposed Pad
Voltage Regulators - Switching Regulators 6A 28V Sync Step-Dwn Cnvrtr
IC REG BUCK ADJ 6A 17QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 209032-NB650HGL-Z | NB650HGL-Z | 541-NB650HGL-Z | NB650HGL-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB650HGL-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Switching Regulators 6A 28V Sync Step-Dwn Cnvrtr | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 17-QFN (3x4) | Other; 17-VFQFN Exposed Pad | Other; 17-VFQFN Exposed Pad | |
| Life Cycle Stage | Maturity; Active | Active | Active | Active |
| Special Features | Multiple Outputs; Synchronous Rectification |