Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 17-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 17-VFQFN Exposed Pad
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 886814-NB650AGL-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 17-VFQFN Exposed Pad
Package: 17-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NB650
Categories: Integrated Circuits (ICs)
Case / Package: 17-QFN (3x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NB650AGL-P-ND, 1589-NB650AGL-PDKR, 1589-NB650AGL-PTR, 1589-NB650AGL-PCT
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 17-VFQFN Exposed Pad
IC REG BUCK ADJ 6A 17QFN
IC REG BUCK ADJUSTABLE 6A 17QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-NB650AGL-PCT-ND | 886814-NB650AGL-P | NB650AGL-P | NB650AGL-P | NB650AGL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB650AGL-P | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 17-VFQFN Exposed Pad | Other; 17-QFN (3x4) | Other; 17-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 13 volts | 0.6000 to 13 volts | 0.6000 volts |