IC REG BUCK ADJ 8A 20QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 20-VFQFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NB639DL-LF-P | NB639DL-LF-P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active |
| Output Voltage | 0.8000 volts | 0.8000 to 13 volts |
| IOUT | 8 amps | 8 amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |