Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB638DL-LF-P NB638DL-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 810474-NB638DL-LF-P Packaging: Reel Mounting Style: SMD Current - Output: 7A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 28V Maximum Output Voltage: 13V Manufacturer Package: 20-PowerVFQFN Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 810474-NB638DL-LF-P Packaging: Reel Mounting Style: SMD Current - Output: 7A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 28V Maximum Output Voltage: 13V Manufacturer Package: 20-PowerVFQFN Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB638DL-LF-P - 810474-NB638DL-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB638DL-LF-P
810474-NB638DL-LF-P
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB638DL-LF-P 810474-NB638DL-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 810474-NB638DL-LF-P Packaging: Reel Mounting Style: SMD Current - Output: 7A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 28V Maximum Output Voltage: 13V Manufacturer Package: 20-PowerVFQFN Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 810474-NB638DL-LF-P
Packaging: Reel
Mounting Style: SMD
Current - Output: 7A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 28V
Maximum Output Voltage: 13V
Manufacturer Package: 20-PowerVFQFN
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Voltage Regulators - DC DC Switching Regulators - NB638DL-LF-P - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
NB638DL-LF-P
Voltage Regulators - DC DC Switching Regulators NB638DL-LF-P
IC REG BUCK ADJUSTABLE 7A 20QFN

IC REG BUCK ADJUSTABLE 7A 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NB638DL-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NB638DL-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NB638DL-LF-P
IC REG BUCK ADJ 7A 20QFN

IC REG BUCK ADJ 7A 20QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - NB638DL-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NB638DL-LF-P
Voltage Regulators - DC DC Switching Regulators NB638DL-LF-P
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 7A 20-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 7A 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 810474-NB638DL-LF-P NB638DL-LF-P NB638DL-LF-P NB638DL-LF-P
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB638DL-LF-P Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 20-PowerVFQFN Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 13 volts 0.8000 volts 0.8000 volts 0.8000 to 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 7512923P - RS Components, Ltd.
Specs
IOUT 2 amps
Efficiency 83 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details