Monolithic Power Systems, Inc. Switching Voltage Regulators NB638DL-LF-P

Description
Switching Voltage Regulators 7A 28V COT Sync Buck
Datasheet
Description
Switching Voltage Regulators 7A 28V COT Sync Buck
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
NB638DL-LF-P
Switching Voltage Regulators NB638DL-LF-P
Switching Voltage Regulators 7A 28V COT Sync Buck

Switching Voltage Regulators 7A 28V COT Sync Buck

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps) - 54AH3540 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps)
54AH3540
Dc/dc Conv, Sync Buck, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps) 54AH3540
DC/DC CONV, SYNC BUCK, 1MHZ, 125DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:20Pins; Output Current:7A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, 125DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:20Pins; Output Current:7A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number NB638DL-LF-P 54AH3540
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details