IC REG BUCK ADJ 8A 20QFN
IC REG BUCK ADJUSTABLE 8A 20QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 20-VFQFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NB6381DL-LF-Z | 541-NB6381DL-LF-Z | NB6381DL-LF-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 8A 20QFN | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.8000 volts | 13 volts | 0.8000 to 13 volts |
| IOUT | 8 amps | 8 amps | 8 amps |
| fsw | 200 to 1000 kHz | 200 to 1000 kHz |