Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NB6381DL-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1317254-NB6381DL-LF- P Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Current - Output: 8A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Voltage - Output (Max): 13V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 20-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1317254-NB6381DL-LF- P Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Current - Output: 8A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Voltage - Output (Max): 13V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 20-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317254-NB6381DL-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317254-NB6381DL-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317254-NB6381DL-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1317254-NB6381DL-LF- P Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Current - Output: 8A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Voltage - Output (Max): 13V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 20-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 RoHS Status: ROHS3 Compliant

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1317254-NB6381DL-LF-P
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 500
Mounting: Surface Mount
Current - Output: 8A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Voltage - Output (Max): 13V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 20-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NB6381DL-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NB6381DL-LF-P
Voltage Regulators - DC DC Switching Regulators NB6381DL-LF-P
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 20-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 20-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NB6381DL-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NB6381DL-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NB6381DL-LF-P
IC REG BUCK ADJ 8A 20QFN

IC REG BUCK ADJ 8A 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1317254-NB6381DL-LF-P NB6381DL-LF-P NB6381DL-LF-P
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 200 to 1000 kHz 200 to 1000 kHz 200 to 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672637 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 92 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AC DC Converters, Offline Switches - ICE3B0565 - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
VIN 8.5 to 21 volts
fsw 67 kHz
View Details
2 suppliers