Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1081699-NB633EL-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 14-QFN (3x4)
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 21.6V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 3A 14QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 14-VFDFN Exposed Pad
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1081699-NB633EL-LF-Z | NB633EL-LF-Z | NB633EL-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NB633EL-LF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 14-QFN (3x4) | Other; 14-VFDFN Exposed Pad | |
| Life Cycle Stage | Maturity; Active | Active | Active |
| Special Features | Multiple Outputs; Synchronous Rectification |