Monolithic Power Systems, Inc. Voltage Regulators - Linear + Switching NB621EV-LF-Z

Description
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 600kHz 28-QFN (4x5)
Description
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 600kHz 28-QFN (4x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The NB621EV-LF-Z is a synchronous step-down converter designed to deliver up to 8A of output current with an input voltage range of 5.5V to 25V. It features an integrated low dropout regulator (LDO) providing 100mA output, and operates at a fixed switching frequency of 600kHz, with the capability to synchronize to an external clock ranging from 300kHz to 2MHz. The device includes internal low R_DSON power MOSFETs, internal compensation, and a power good output, enhancing its usability in various applications. Protection features include overcurrent protection (OCP) and thermal shutdown, ensuring reliable operation under varying conditions. The output voltage is adjustable from 0.8V to 15V, making it suitable for a wide range of applications such as notebook systems, networking systems, and digital set-top boxes. The NB621EV-LF-Z is packaged in a compact 4mm x 5mm 28-pin QFN format, which minimizes board space requirements.

Datasheet Summary
Powered by GS/AI

The NB621EV-LF-Z is a synchronous step-down converter designed to deliver up to 8A of output current with an input voltage range of 5.5V to 25V. It features an integrated low dropout regulator (LDO) providing 100mA output, and operates at a fixed switching frequency of 600kHz, with the capability to synchronize to an external clock ranging from 300kHz to 2MHz. The device includes internal low R_DSON power MOSFETs, internal compensation, and a power good output, enhancing its usability in various applications. Protection features include overcurrent protection (OCP) and thermal shutdown, ensuring reliable operation under varying conditions. The output voltage is adjustable from 0.8V to 15V, making it suitable for a wide range of applications such as notebook systems, networking systems, and digital set-top boxes. The NB621EV-LF-Z is packaged in a compact 4mm x 5mm 28-pin QFN format, which minimizes board space requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear + Switching - NB621EV-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
NB621EV-LF-Z
Voltage Regulators - Linear + Switching NB621EV-LF-Z
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 600kHz 28-QFN (4x5)

PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 600kHz 28-QFN (4x5)

Buy Now Datasheet
Voltage Regulators - Linear + Switching - NB621EV-LF-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
NB621EV-LF-Z
Voltage Regulators - Linear + Switching NB621EV-LF-Z
IC REG DL BUCK/LNR 600KHZ 28QFN

IC REG DL BUCK/LNR 600KHZ 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - NB621EV-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
NB621EV-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching NB621EV-LF-Z
IC REG DL BUCK/LNR 600KHZ 28QFN

IC REG DL BUCK/LNR 600KHZ 28QFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number NB621EV-LF-Z NB621EV-LF-Z NB621EV-LF-Z
Product Name Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Package Type Other; 28-VFQFN Exposed Pad Other; 28-VFQFN Exposed Pad
Life Cycle Stage Active Active
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1913245 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details
25V TSSOP Power Management IC - 713-BQ20Z45DBT-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Distribution Switches, Load Drivers - A6841SLWTR-20-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details