Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MPQ9846GL-AEC1-Z

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 16-PowerVQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 16-PowerVQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ9846GL-AEC1-ZCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ9846GL-AEC1-ZCT-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ9846GL-AEC1-ZCT-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 16-PowerVQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 16-PowerVQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ9846GL-AEC1-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ9846GL-AEC1-ZTR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ9846GL-AEC1-ZTR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 16-PowerVQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 16-PowerVQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ9846GL-AEC1-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ9846GL-AEC1-Z-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ9846GL-AEC1-Z-ND
36V, 0.6A, LOW IQ,SYNCHRONOUS ST

36V, 0.6A, LOW IQ,SYNCHRONOUS ST

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MPQ9846GL-AEC1-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MPQ9846GL-AEC1-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MPQ9846GL-AEC1-Z
36V, 0.6A, LOW IQ, SYNCHRONOUS S

36V, 0.6A, LOW IQ, SYNCHRONOUS S

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MPQ9846GL-AEC1-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MPQ9846GL-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ9846GL-AEC1-Z
IC REG BUCK ADJ 600MA 16QFN

IC REG BUCK ADJ 600MA 16QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MPQ9846GL-AEC1-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MPQ9846GL-AEC1-Z
Voltage Regulators - DC DC Switching Regulators MPQ9846GL-AEC1-Z
36V, 0.6A, LOW IQ, SYNCHRONOUS S

36V, 0.6A, LOW IQ, SYNCHRONOUS S

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MPQ9846GL-AEC1-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MPQ9846GL-AEC1-Z
Voltage Regulators - DC DC Switching Regulators MPQ9846GL-AEC1-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 16-PowerVQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 16-PowerVQFN

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-MPQ9846GL-AEC1-ZCT-ND MPQ9846GL-AEC1-Z MPQ9846GL-AEC1-Z MPQ9846GL-AEC1-Z MPQ9846GL-AEC1-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 16-PowerVQFN Other; 16-PowerVQFN Other; 16-PowerVQFN
Special Features Synchronous Rectification
Output Voltage 0.8000 to 36 volts 0.8000 volts 0.8000 volts 0.8000 to 36 volts
Unlock Full Specs
to access all available technical data