Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 16-PowerVQFN
36V, 0.6A, LOW IQ,SYNCHRONOUS ST
36V 0.6A Low IQ Synchro StepDown Co
36V 0.6A Low IQ Synchro StepDown Co
IC REG BUCK ADJ 600MA 16QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 16-PowerVQFN
36V, 0.6A, LOW IQ, SYNCHRONOUS S
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ9846GL-AEC1-PTR-ND | 337479 | MPQ9846GL-AEC1-P | MPQ9846GL-AEC1-P | MPQ9846GL-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 16-PowerVQFN | Other; QFN-16 | Other; 16-PowerVQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 36 volts | 1 volts | 0.8000 to 36 volts |