Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ9842GLE-AEC1-Z

Description
Win Source Part Number: 1353053-MPQ9842GLE-A EC1-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Series: Automotive, AEC-Q100, MPQ Package: Tape & Reel Product Status: Active Package / Case: 16-VQFN Supplier Device Package: 16-QFN (3x4) Base Product Number: MPQ9842 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 0.8V Voltage - Output (Max): 36V Current - Output: 2A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 3.3V Frequency - Switching: 350kHz ~ 2.5MHz Synchronous Rectifier: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1353053-MPQ9842GLE-A EC1-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Series: Automotive, AEC-Q100, MPQ Package: Tape & Reel Product Status: Active Package / Case: 16-VQFN Supplier Device Package: 16-QFN (3x4) Base Product Number: MPQ9842 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 0.8V Voltage - Output (Max): 36V Current - Output: 2A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 3.3V Frequency - Switching: 350kHz ~ 2.5MHz Synchronous Rectifier: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1353053-MPQ9842GLE-AEC1-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1353053-MPQ9842GLE-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1353053-MPQ9842GLE-AEC1-Z
Win Source Part Number: 1353053-MPQ9842GLE-A EC1-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Series: Automotive, AEC-Q100, MPQ Package: Tape & Reel Product Status: Active Package / Case: 16-VQFN Supplier Device Package: 16-QFN (3x4) Base Product Number: MPQ9842 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 0.8V Voltage - Output (Max): 36V Current - Output: 2A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 3.3V Frequency - Switching: 350kHz ~ 2.5MHz Synchronous Rectifier: Yes

Win Source Part Number: 1353053-MPQ9842GLE-AEC1-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Monolithic Power Systems Inc.
Series: Automotive, AEC-Q100, MPQ
Package: Tape & Reel
Product Status: Active
Package / Case: 16-VQFN
Supplier Device Package: 16-QFN (3x4)
Base Product Number: MPQ9842
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.8V
Voltage - Output (Max): 36V
Current - Output: 2A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3.3V
Frequency - Switching: 350kHz ~ 2.5MHz
Synchronous Rectifier: Yes

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ9842GLE-AEC1-ZCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ9842GLE-AEC1-ZCT-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ9842GLE-AEC1-ZCT-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-VQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-VQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ9842GLE-AEC1-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ9842GLE-AEC1-ZDKR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ9842GLE-AEC1-ZDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-VQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-VQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ9842GLE-AEC1-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ9842GLE-AEC1-ZTR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ9842GLE-AEC1-ZTR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-VQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-VQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MPQ9842GLE-AEC1-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MPQ9842GLE-AEC1-Z
Voltage Regulators - DC DC Switching Regulators MPQ9842GLE-AEC1-Z
36V, 2A, LOW IQ, STEP-DOWN CONVE

36V, 2A, LOW IQ, STEP-DOWN CONVE

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MPQ9842GLE-AEC1-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MPQ9842GLE-AEC1-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MPQ9842GLE-AEC1-Z
36V, 2A, LOW IQ, STEP-DOWN CONVE

36V, 2A, LOW IQ, STEP-DOWN CONVE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MPQ9842GLE-AEC1-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MPQ9842GLE-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ9842GLE-AEC1-Z
IC REG BUCK ADJ 2A 16QFN

IC REG BUCK ADJ 2A 16QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MPQ9842GLE-AEC1-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MPQ9842GLE-AEC1-Z
Voltage Regulators - DC DC Switching Regulators MPQ9842GLE-AEC1-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-VQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-VQFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1353053-MPQ9842GLE-AEC1-Z 1589-MPQ9842GLE-AEC1-ZCT-ND MPQ9842GLE-AEC1-Z MPQ9842GLE-AEC1-Z MPQ9842GLE-AEC1-Z MPQ9842GLE-AEC1-Z
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel Other; 16-VQFN Other; 16-VQFN Other; 16-VQFN
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 350 to 2500 kHz 350 to 2500 kHz 350 kHz 350 to 2500 kHz 350 to 2500 kHz 350 to 2500 kHz
Unlock Full Specs
to access all available technical data