Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-VQFN
Win Source Part Number: 1352414-MPQ9841GLE-A
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Monolithic Power Systems Inc.
Series: Automotive, AEC-Q100, MPQ
Package: Tape & Reel
Product Status: Active
Package / Case: 16-VQFN
Supplier Device Package: 16-QFN (3x4)
Base Product Number: MPQ9841
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.8V
Voltage - Output (Max): 36V
Current - Output: 1A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3.3V
Frequency - Switching: 350kHz ~ 2.5MHz
Synchronous Rectifier: Yes
IC REG BUCK ADJ 1A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-VQFN
36V, 1A, LOW IQ, SYNCHRONOUS STE
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ9841GLE-AEC1-ZDKR-ND | 1352414-MPQ9841GLE-AEC1-Z | MPQ9841GLE-AEC1-Z | MPQ9841GLE-AEC1-Z | MPQ9841GLE-AEC1-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-VQFN | Other; Tape & Reel | Other; 16-VQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.8000 to 36 volts | 0.8000 volts | 0.8000 to 36 volts |