Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VQFN
IC REG BUCK 5V 1A 16QFN
36V, 1A, LOW IQ, SYNCHRONOUS STE
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ9841GLE-5-AEC1-PTR-ND | MPQ9841GLE-5-AEC1-P | MPQ9841GLE-5-AEC1-P | MPQ9841GLE-5-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 16-VQFN | Other; 16-VQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts |