The MPQ9841GL-Z is a synchronous step-down DC-DC converter designed for high efficiency and compact applications. It operates over a wide input voltage range of 3.3V to 36V and can deliver up to 1A of continuous output current. The device features a programmable switching frequency from 350kHz to 2.5MHz, allowing for flexibility in design and optimization for specific applications. With a low quiescent current of 14OºA and a shutdown supply current of just 2OºA, the MPQ9841GL-Z is suitable for battery-powered and automotive systems. It includes built-in protection features such as over-current protection, short-circuit protection, and thermal shutdown, ensuring reliable operation. The device is housed in a compact QFN-16 package measuring 3mm x 4mm, making it ideal for space-constrained designs.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-PowerVQFN
36V, 1A, LOW IQ, SYNCHRONOUS STE
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ9841GL-ZCT-ND | MPQ9841GL-Z | MPQ9841GL-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 16-PowerVQFN | Other; 16-PowerVQFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.8000 to 36 volts | 0.8000 to 36 volts |