Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1316436-MPQ9840GLE-A
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 3.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 350kHz ~ 2.5MHz
Voltage - Output (Max): 36V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.3V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 16-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-VQFN
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-MPQ9840GLE-AEC1
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-VQFN
IC REG BUCK ADJ 3.5A 16QFN
36V, 3.5A, LOW IQ, SYNCHRONOUS S
36V, 3.5A, LOW IQ, SYNCHRONOUS S
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-VQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1316436-MPQ9840GLE-AEC1-Z | 1589-MPQ9840GLE-AEC1-ZTR-ND | MPQ9840GLE-AEC1-Z | MPQ9840GLE-AEC1-Z | MPQ9840GLE-AEC1-Z | MPQ9840GLE-AEC1-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-VQFN | Other; 16-VQFN | Other; 16-VQFN | Other; 16-VQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 350 to 2500 kHz | 350 to 2500 kHz | 350 to 2500 kHz | 350 to 2500 kHz | 350 kHz | 350 to 2500 kHz |