Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885845-MPQ8904DD-LF-
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-QFN (2x3)
Package: 8-TFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ8904
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-QFN (2x3)
IC REG LINEAR POS ADJ 500MA 8QFN
IC REG LINEAR POS ADJ 500MA 8QFN
IC REG LINEAR POS ADJ 500MA 8QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 885845-MPQ8904DD-LF-Z | MPQ8904DD-LF-Z-ND | MPQ8904DD-LF-Z | MPQ8904DD-LF-Z | MPQ8904DD-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MPQ8904DD-LF-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | ||
| Package Type | Other; 8-QFN (2x3) | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |