60V, 4.5A, HIGH-EFFICIENCY, DIGI
60V, 4.5A, HIGH-EFFICIENCY, DIGI
60V, 4.5A, HIGH-EFFICIENCY, DIGI
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ8880AGVE-0002-AEC1-PCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 20-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 48 volts |