36V, 5A, FOUR-SWITCH, SYNCHRONOU
Buck-Boost Switching Regulator IC Positive Adjustable 0.5V 1 Output 5A 34-PowerVQFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ8875AGVE-AEC1-P | MPQ8875AGVE-AEC1-P |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 5 amps | 5 amps |
| fsw | 200 to 1000 kHz | 200 to 1000 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 34-PowerVQFN |