Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ8875AGVE-0000-P

Description
IC REG BUCK-BOOST ADJ 5A 34QFN
Datasheet
Description
IC REG BUCK-BOOST ADJ 5A 34QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MPQ8875AGVE-0000-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ8875AGVE-0000-P
IC REG BUCK-BOOST ADJ 5A 34QFN

IC REG BUCK-BOOST ADJ 5A 34QFN

Supplier's Site
Dc/dc Conv, Sync Buck-Boost, 150Deg C; Topology Monolithic Power Systems (Mps) - 60AJ3960 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck-Boost, 150Deg C; Topology Monolithic Power Systems (Mps)
60AJ3960
Dc/dc Conv, Sync Buck-Boost, 150Deg C; Topology Monolithic Power Systems (Mps) 60AJ3960
DC/DC CONV, SYNC BUCK-BOOST, 150DEG C; Topology:Synchronous Buck-Boost; Input Voltage Min:2.2V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins; Output Current:5A; Product Range:- RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK-BOOST, 150DEG C; Topology:Synchronous Buck-Boost; Input Voltage Min:2.2V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins; Output Current:5A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MPQ8875AGVE-0000-P 60AJ3960
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Dc/dc Conv, Sync Buck-Boost, 150Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 2.2 to 36 volts 2.2 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details