IC REG BUCK PROG 6A 14QFN
IC REG BUCK PROG 6A 14QFN
IC REG BUCK PROG 6A 14QFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 14-VFQFN
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ8847AGQB-AEC1-PTR-ND | MPQ8847AGQB-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable |
| Package Type | Other; 14-VFQFN | Other; 14-VFQFN |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.6000 to 1.24 volts | 0.6000 to 1.24 volts |