Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 20A 25-VFQFN
IC REG BUCK ADJ 20A 25QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 20A 25-VFQFN
IC REG BUCK ADJUSTABLE 20A 25QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ8636HGV-20-ZTR-ND | MPQ8636HGV-20-Z | MPQ8636HGV-20-Z | MPQ8636HGV-20-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 25-VFQFN | Other; 25-VFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6110 to 13 volts | 0.6110 volts | 0.6110 to 13 volts |