Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 20A 29-VFQFN Exposed Pad
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885844-MPQ8636GVE-20
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 20A 29-VFQFN Exposed Pad
Package: 29-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ8636
Categories: Integrated Circuits (ICs)
Case / Package: 29-QFN (5x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK ADJUSTABLE 20A 29QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 20A 29-VFQFN Exposed Pad
IC REG BUCK ADJ 20A 29QFN
IC REG BUCK ADJUSTABLE 20A 29QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ8636GVE-20-Z-ND | 885844-MPQ8636GVE-20-Z | MPQ8636GVE-20-Z | MPQ8636GVE-20-Z | MPQ8636GVE-20-Z | MPQ8636GVE-20-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ8636GVE-20-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 29-VFQFN Exposed Pad | Other; 29-QFN (5x4) | Other; 29-VFQFN Exposed Pad | Other; 29-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6110 to 13 volts | 0.6110 to 13 volts | 0.6110 volts | 0.6110 volts |