Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MPQ8636GV-20-Z

Description
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 20A 25-VFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 20A 25-VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MPQ8636GV-20-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MPQ8636GV-20-Z-ND
Voltage Regulators - DC DC Switching Regulators MPQ8636GV-20-Z-ND
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 20A 25-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 20A 25-VFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317260-MPQ8636GV-20-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317260-MPQ8636GV-20-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317260-MPQ8636GV-20-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1317260-MPQ8636GV-20 -Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Current - Output: 20A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Voltage - Output (Max): 13V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.611V Synchronous Rectifier: Yes Supplier Device Package: 25-QFN (5x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 25-VFQFN ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MPQ8636 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1317260-MPQ8636GV-20-Z
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 20A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Voltage - Output (Max): 13V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.611V
Synchronous Rectifier: Yes
Supplier Device Package: 25-QFN (5x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 25-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MPQ8636
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MPQ8636GV-20-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MPQ8636GV-20-Z
Voltage Regulators - DC DC Switching Regulators MPQ8636GV-20-Z
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 20A 25-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 20A 25-VFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MPQ8636GV-20-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MPQ8636GV-20-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ8636GV-20-Z
IC REG BUCK ADJ 20A 25QFN

IC REG BUCK ADJ 20A 25QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MPQ8636GV-20-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MPQ8636GV-20-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MPQ8636GV-20-Z
IC REG BUCK ADJUSTABLE 20A 25QFN

IC REG BUCK ADJUSTABLE 20A 25QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MPQ8636GV-20-Z-ND 1317260-MPQ8636GV-20-Z MPQ8636GV-20-Z MPQ8636GV-20-Z MPQ8636GV-20-Z
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 25-VFQFN Other; 25-VFQFN Other; 25-VFQFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6110 to 13 volts 0.6110 to 13 volts 0.6110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-1 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
7 suppliers
Voltage Regulators - DC DC Switching Regulators - LM22670MRX-ADJ/J7002408 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details