Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789349-MPQ8636GLE-10
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 10A
Family Name: MPQ8636
Output Voltage: 0.611V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x4)
Output Voltage MAX: 13V
Input Voltage MIN: 4.5V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): ADP2386ACPZN-R7; MAX8654ETX+G077; MAX8654ETX+TG077; LT1959IS8#PBF;
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 10A 16-VFQFN
Voltage Regulators - Switching Regulators Intgrtd,10A,18V,COT Sync Buck Regulator
IC REG BUCK ADJ 10A 16QFN
IC REG BUCK ADJUSTABLE 10A 16QFN
IC REG BUCK ADJUSTABLE 10A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 10A 16-PowerVFQFN
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 789349-MPQ8636GLE-10-Z | MPQ8636GLE-10-Z-ND | 541-MPQ8636GLE-10-Z | MPQ8636GLE-10-Z | MPQ8636GLE-10-Z | MPQ8636GLE-10-Z | MPQ8636GLE-10-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ8636GLE-10-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Switching Regulators Intgrtd,10A,18V,COT Sync Buck Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 14-VFQFN Exposed Pad | Other; 16-PowerVFQFN | Other; 16-VFQFN | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.6110 volts | 0.6110 to 13 volts | 0.6110 volts | 0.6110 volts | 0.6110 to 13 volts |