IC REG BUCK ADJ 10A 13QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 10A 13-VFQFN
IC REG BUCK ADJUSTABLE 10A 13QFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ8636GL-10-P | MPQ8636GL-10-P | MPQ8636GL-10-P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage | 0.6110 volts | 0.6110 to 13 volts | |
| IOUT | 10 amps | 10 amps | 10 amps |
| fsw | 200 to 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |