Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps) MPQ8633BGLE-P

Description
DC/DC CONV, SYNC BUCK, 1MHZ, 125DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:21Pins; Output Current:20A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1MHZ, 125DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:21Pins; Output Current:20A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps) - 54AH3258 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps)
54AH3258
Dc/dc Conv, Sync Buck, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps) 54AH3258
DC/DC CONV, SYNC BUCK, 1MHZ, 125DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:21Pins; Output Current:20A; Product Range:-RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, 125DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:21Pins; Output Current:20A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3258
Product Name Dc/dc Conv, Sync Buck, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps)
Input Voltage 4 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details