Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 845899-MPQ8632GVE-15
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: MPQ8632
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1815-2, 1589-1815-6, MPQ8632GVE-15-Z-ND, 1589-1815-1
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 15A 29-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 15A 29QFN
IC REG BUCK ADJ 15A 29QFN
IC REG BUCK ADJUSTABLE 15A 29QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 15A 29-VFQFN Exposed Pad
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 845899-MPQ8632GVE-15-Z | 1589-1815-2-ND | MPQ8632GVE-15-Z | MPQ8632GVE-15-Z | MPQ8632GVE-15-Z | MPQ8632GVE-15-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ8632GVE-15-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 29-VFQFN Exposed Pad | Other; 29-VFQFN Exposed Pad | Other; 29-VFQFN Exposed Pad | ||
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6110 to 13 volts | 0.6110 volts | 0.6110 volts | 0.6110 to 13 volts |